Capital Lighting, Inc. P3852-74 Flush Mounts-Bowl Style 427570

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 15 Bulb Type: Medium Qty: 2 Finish: Venetian Bronze Product Name: Two Light Close To Ceiling UPC: 785247153992 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 15 Bulb Type: Medium Qty: 2 Finish: Venetian Bronze Product Name: Two Light Close To Ceiling UPC: 785247153992 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3852-74 Flush Mounts-Bowl Style - 427570 - Capital Lighting, Inc.
Columbus, OH, USA
P3852-74 Flush Mounts-Bowl Style
427570
P3852-74 Flush Mounts-Bowl Style 427570
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 15 Bulb Type: Medium Qty: 2 Finish: Venetian Bronze Product Name: Two Light Close To Ceiling UPC: 785247153992 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Extension: 15
Bulb
Type: Medium
Qty: 2
Finish: Venetian Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247153992
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427570
Product Name P3852-74 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details