Capital Lighting, Inc. P4002-09 Mid. Chandeliers-Glass Down 427565

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.75 Length 22.75 Extension: 21 Bulb Type: Medium Qty: 4 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 785247153879 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.75 Length 22.75 Extension: 21 Bulb Type: Medium Qty: 4 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 785247153879 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4002-09 Mid. Chandeliers-Glass Down - 427565 - Capital Lighting, Inc.
Columbus, OH, USA
P4002-09 Mid. Chandeliers-Glass Down
427565
P4002-09 Mid. Chandeliers-Glass Down 427565
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.75 Length 22.75 Extension: 21 Bulb Type: Medium Qty: 4 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 785247153879 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 22.75
Length 22.75
Extension: 21
Bulb
Type: Medium
Qty: 4
Finish: Brushed Nickel
Product Name: Four Light Chandelier
UPC: 785247153879
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427565
Product Name P4002-09 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details