Capital Lighting, Inc. P3906-74 Pendants-Bowl Style 427564

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Extension: 16 Bulb Type: Medium Qty: 2 Finish: Venetian Bronze Product Name: Two Light Foyer UPC: 785247154067 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Extension: 16 Bulb Type: Medium Qty: 2 Finish: Venetian Bronze Product Name: Two Light Foyer UPC: 785247154067 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3906-74 Pendants-Bowl Style - 427564 - Capital Lighting, Inc.
Columbus, OH, USA
P3906-74 Pendants-Bowl Style
427564
P3906-74 Pendants-Bowl Style 427564
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Extension: 16 Bulb Type: Medium Qty: 2 Finish: Venetian Bronze Product Name: Two Light Foyer UPC: 785247154067 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Length 24.00
Extension: 16
Bulb
Type: Medium
Qty: 2
Finish: Venetian Bronze
Product Name: Two Light Foyer
UPC: 785247154067
Category: Hall & Foyer
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427564
Product Name P3906-74 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details