Capital Lighting, Inc. P4001-74 Mid. Chandeliers-Glass Up 427562

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Length 19.00 Extension: 21 Bulb Type: Medium Qty: 4 Finish: Venetian Bronze Product Name: Four Light Chandelier UPC: 785247153961 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Length 19.00 Extension: 21 Bulb Type: Medium Qty: 4 Finish: Venetian Bronze Product Name: Four Light Chandelier UPC: 785247153961 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4001-74 Mid. Chandeliers-Glass Up - 427562 - Capital Lighting, Inc.
Columbus, OH, USA
P4001-74 Mid. Chandeliers-Glass Up
427562
P4001-74 Mid. Chandeliers-Glass Up 427562
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Length 19.00 Extension: 21 Bulb Type: Medium Qty: 4 Finish: Venetian Bronze Product Name: Four Light Chandelier UPC: 785247153961 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.00
Length 19.00
Extension: 21
Bulb
Type: Medium
Qty: 4
Finish: Venetian Bronze
Product Name: Four Light Chandelier
UPC: 785247153961
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427562
Product Name P4001-74 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details