PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.00
Length 19.00
Extension: 21
Bulb
Type: Medium
Qty: 4
Finish: Brushed Nickel
Product Name: Four Light Chandelier
UPC: 785247153862
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 427560 |
| Product Name | P4001-09 Mid. Chandeliers-Glass Up |
| Application | Residential |