Capital Lighting, Inc. P5614-20 Exterior -Wall Mount 427551

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7.5 Bulb Type: LED Qty: 1 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247157808 Category: Outdoor Glass: Clear Distressed Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7.5 Bulb Type: LED Qty: 1 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247157808 Category: Outdoor Glass: Clear Distressed Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5614-20 Exterior -Wall Mount - 427551 - Capital Lighting, Inc.
Columbus, OH, USA
P5614-20 Exterior -Wall Mount
427551
P5614-20 Exterior -Wall Mount 427551
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7.5 Bulb Type: LED Qty: 1 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247157808 Category: Outdoor Glass: Clear Distressed Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.25
Extension: 7.5
Bulb
Type: LED
Qty: 1
Finish: Antique Bronze
Product Name: One Light Wall Lantern
UPC: 785247157808
Category: Outdoor
Glass: Clear Distressed
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427551
Product Name P5614-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details