Capital Lighting, Inc. P5619-20 Exterior -Wall Mount 427550

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 10.12 Bulb Type: LED Qty: 1 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247158218 Category: Outdoor Glass: Clear Distressed Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 10.12 Bulb Type: LED Qty: 1 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247158218 Category: Outdoor Glass: Clear Distressed Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5619-20 Exterior -Wall Mount - 427550 - Capital Lighting, Inc.
Columbus, OH, USA
P5619-20 Exterior -Wall Mount
427550
P5619-20 Exterior -Wall Mount 427550
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 10.12 Bulb Type: LED Qty: 1 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247158218 Category: Outdoor Glass: Clear Distressed Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Extension: 10.12
Bulb
Type: LED
Qty: 1
Finish: Antique Bronze
Product Name: One Light Wall Lantern
UPC: 785247158218
Category: Outdoor
Glass: Clear Distressed
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427550
Product Name P5619-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details