Capital Lighting, Inc. P3903-20 Foyer/Hall Lanterns-Glass w/Frame 427545

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Length 21.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Finish: Antique Bronze Product Name: Three Light Foyer UPC: 785247160389 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Length 21.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Finish: Antique Bronze Product Name: Three Light Foyer UPC: 785247160389 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3903-20 Foyer/Hall Lanterns-Glass w/Frame - 427545 - Capital Lighting, Inc.
Columbus, OH, USA
P3903-20 Foyer/Hall Lanterns-Glass w/Frame
427545
P3903-20 Foyer/Hall Lanterns-Glass w/Frame 427545
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Length 21.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Finish: Antique Bronze Product Name: Three Light Foyer UPC: 785247160389 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.00
Length 21.00
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Finish: Antique Bronze
Product Name: Three Light Foyer
UPC: 785247160389
Category: Hall & Foyer
Glass: Clear
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427545
Product Name P3903-20 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details