Capital Lighting, Inc. P3902-20 Foyer/Hall Lanterns-Glass w/Frame 427542

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Length 17.00 Extension: 10.87 Bulb Type: Candelabra Qty: 2 Finish: Antique Bronze Product Name: Two Light Foyer UPC: 785247160099 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Length 17.00 Extension: 10.87 Bulb Type: Candelabra Qty: 2 Finish: Antique Bronze Product Name: Two Light Foyer UPC: 785247160099 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3902-20 Foyer/Hall Lanterns-Glass w/Frame - 427542 - Capital Lighting, Inc.
Columbus, OH, USA
P3902-20 Foyer/Hall Lanterns-Glass w/Frame
427542
P3902-20 Foyer/Hall Lanterns-Glass w/Frame 427542
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Length 17.00 Extension: 10.87 Bulb Type: Candelabra Qty: 2 Finish: Antique Bronze Product Name: Two Light Foyer UPC: 785247160099 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Length 17.00
Extension: 10.87
Bulb
Type: Candelabra
Qty: 2
Finish: Antique Bronze
Product Name: Two Light Foyer
UPC: 785247160099
Category: Hall & Foyer
Glass: Clear
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427542
Product Name P3902-20 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details