Capital Lighting, Inc. P4004-09 Mid. Chandeliers-Glass Up 427534

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.00 Length 24.00 Extension: 27.25 Bulb Type: Medium Qty: 8 Finish: Brushed Nickel Product Name: Eight Light Chandelier UPC: 785247153886 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.00 Length 24.00 Extension: 27.25 Bulb Type: Medium Qty: 8 Finish: Brushed Nickel Product Name: Eight Light Chandelier UPC: 785247153886 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4004-09 Mid. Chandeliers-Glass Up - 427534 - Capital Lighting, Inc.
Columbus, OH, USA
P4004-09 Mid. Chandeliers-Glass Up
427534
P4004-09 Mid. Chandeliers-Glass Up 427534
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.00 Length 24.00 Extension: 27.25 Bulb Type: Medium Qty: 8 Finish: Brushed Nickel Product Name: Eight Light Chandelier UPC: 785247153886 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 24.00
Length 24.00
Extension: 27.25
Bulb
Type: Medium
Qty: 8
Finish: Brushed Nickel
Product Name: Eight Light Chandelier
UPC: 785247153886
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427534
Product Name P4004-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details