Capital Lighting, Inc. P4053-09 Mid. Chandeliers-Glass Up 427531

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 30.00 Length 30.00 Extension: 27.25 Bulb Type: Medium Qty: 12 Finish: Brushed Nickel Product Name: 12 Light Chandelier UPC: 785247153947 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 30.00 Length 30.00 Extension: 27.25 Bulb Type: Medium Qty: 12 Finish: Brushed Nickel Product Name: 12 Light Chandelier UPC: 785247153947 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4053-09 Mid. Chandeliers-Glass Up - 427531 - Capital Lighting, Inc.
Columbus, OH, USA
P4053-09 Mid. Chandeliers-Glass Up
427531
P4053-09 Mid. Chandeliers-Glass Up 427531
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 30.00 Length 30.00 Extension: 27.25 Bulb Type: Medium Qty: 12 Finish: Brushed Nickel Product Name: 12 Light Chandelier UPC: 785247153947 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 30.00
Length 30.00
Extension: 27.25
Bulb
Type: Medium
Qty: 12
Finish: Brushed Nickel
Product Name: 12 Light Chandelier
UPC: 785247153947
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427531
Product Name P4053-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details