Capital Lighting, Inc. P4053-74 Mid. Chandeliers-Glass Up 427530

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 30.00 Length 30.00 Extension: 27.25 Bulb Type: Medium Qty: 12 Finish: Venetian Bronze Product Name: 12 Light Chandelier UPC: 785247153954 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 30.00 Length 30.00 Extension: 27.25 Bulb Type: Medium Qty: 12 Finish: Venetian Bronze Product Name: 12 Light Chandelier UPC: 785247153954 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4053-74 Mid. Chandeliers-Glass Up - 427530 - Capital Lighting, Inc.
Columbus, OH, USA
P4053-74 Mid. Chandeliers-Glass Up
427530
P4053-74 Mid. Chandeliers-Glass Up 427530
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 30.00 Length 30.00 Extension: 27.25 Bulb Type: Medium Qty: 12 Finish: Venetian Bronze Product Name: 12 Light Chandelier UPC: 785247153954 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 30.00
Length 30.00
Extension: 27.25
Bulb
Type: Medium
Qty: 12
Finish: Venetian Bronze
Product Name: 12 Light Chandelier
UPC: 785247153954
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427530
Product Name P4053-74 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details