Capital Lighting, Inc. P4365-09 Large Chandeliers-Glass Shade 427516

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.75 Height: 43.00 Length 43.00 Bulb Type: Medium Qty: 15 Finish: Brushed Nickel Product Name: Fifteen Light Chandelier UPC: 785247153916 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.75 Height: 43.00 Length 43.00 Bulb Type: Medium Qty: 15 Finish: Brushed Nickel Product Name: Fifteen Light Chandelier UPC: 785247153916 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4365-09 Large Chandeliers-Glass Shade - 427516 - Capital Lighting, Inc.
Columbus, OH, USA
P4365-09 Large Chandeliers-Glass Shade
427516
P4365-09 Large Chandeliers-Glass Shade 427516
PRODUCT DETAILS / SPECS Width/Dia: 43.75 Height: 43.00 Length 43.00 Bulb Type: Medium Qty: 15 Finish: Brushed Nickel Product Name: Fifteen Light Chandelier UPC: 785247153916 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 43.75
Height: 43.00
Length 43.00
Bulb
Type: Medium
Qty: 15
Finish: Brushed Nickel
Product Name: Fifteen Light Chandelier
UPC: 785247153916
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427516
Product Name P4365-09 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details