Capital Lighting, Inc. P4365-20 Large Chandeliers-Glass Shade 427513

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.75 Height: 43.00 Length 43.00 Bulb Type: Medium Qty: 15 Finish: Antique Bronze Product Name: Fifteen Light Chandelier UPC: 785247154326 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.75 Height: 43.00 Length 43.00 Bulb Type: Medium Qty: 15 Finish: Antique Bronze Product Name: Fifteen Light Chandelier UPC: 785247154326 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4365-20 Large Chandeliers-Glass Shade - 427513 - Capital Lighting, Inc.
Columbus, OH, USA
P4365-20 Large Chandeliers-Glass Shade
427513
P4365-20 Large Chandeliers-Glass Shade 427513
PRODUCT DETAILS / SPECS Width/Dia: 43.75 Height: 43.00 Length 43.00 Bulb Type: Medium Qty: 15 Finish: Antique Bronze Product Name: Fifteen Light Chandelier UPC: 785247154326 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 43.75
Height: 43.00
Length 43.00
Bulb
Type: Medium
Qty: 15
Finish: Antique Bronze
Product Name: Fifteen Light Chandelier
UPC: 785247154326
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427513
Product Name P4365-20 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details