Capital Lighting, Inc. P4436-09EBWB Mid. Chandeliers-Glass Up 427507

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Length 26.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247160778 Category: Chandeliers Glass: Etched Safety Rating: Ccsaus Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Length 26.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247160778 Category: Chandeliers Glass: Etched Safety Rating: Ccsaus Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4436-09EBWB Mid. Chandeliers-Glass Up - 427507 - Capital Lighting, Inc.
Columbus, OH, USA
P4436-09EBWB Mid. Chandeliers-Glass Up
427507
P4436-09EBWB Mid. Chandeliers-Glass Up 427507
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Length 26.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247160778 Category: Chandeliers Glass: Etched Safety Rating: Ccsaus Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.00
Length 26.00
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 785247160778
Category: Chandeliers
Glass: Etched
Safety Rating: Ccsaus
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427507
Product Name P4436-09EBWB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details