Capital Lighting, Inc. 70000-1CW Mini Pendants-Cable 427489

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Qty: 1 Wattage: 75 Finish: Comet White/Matte Black Weight: 2 Product Name: One Light Pendant UPC: 830335009078 Category: Pendant Glass: Comet White Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Qty: 1 Wattage: 75 Finish: Comet White/Matte Black Weight: 2 Product Name: One Light Pendant UPC: 830335009078 Category: Pendant Glass: Comet White Tiffany

Suppliers

Company
Product
Description
Supplier Links
70000-1CW Mini Pendants-Cable - 427489 - Capital Lighting, Inc.
Columbus, OH, USA
70000-1CW Mini Pendants-Cable
427489
70000-1CW Mini Pendants-Cable 427489
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Qty: 1 Wattage: 75 Finish: Comet White/Matte Black Weight: 2 Product Name: One Light Pendant UPC: 830335009078 Category: Pendant Glass: Comet White Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Bulb
Qty: 1
Wattage: 75
Finish: Comet White/Matte Black
Weight: 2
Product Name: One Light Pendant
UPC: 830335009078
Category: Pendant
Glass: Comet White Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427489
Product Name 70000-1CW Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details