Capital Lighting, Inc. 70000-1IR Mini Pendants-Cable 427486

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Qty: 1 Wattage: 75 Finish: Inferno Red/Matte Black Weight: 2 Product Name: One Light Pendant UPC: 830335009108 Category: Pendant Glass: Inferno Red Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Qty: 1 Wattage: 75 Finish: Inferno Red/Matte Black Weight: 2 Product Name: One Light Pendant UPC: 830335009108 Category: Pendant Glass: Inferno Red Tiffany

Suppliers

Company
Product
Description
Supplier Links
70000-1IR Mini Pendants-Cable - 427486 - Capital Lighting, Inc.
Columbus, OH, USA
70000-1IR Mini Pendants-Cable
427486
70000-1IR Mini Pendants-Cable 427486
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Qty: 1 Wattage: 75 Finish: Inferno Red/Matte Black Weight: 2 Product Name: One Light Pendant UPC: 830335009108 Category: Pendant Glass: Inferno Red Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Bulb
Qty: 1
Wattage: 75
Finish: Inferno Red/Matte Black
Weight: 2
Product Name: One Light Pendant
UPC: 830335009108
Category: Pendant
Glass: Inferno Red Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427486
Product Name 70000-1IR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details