Capital Lighting, Inc. 70000-1HB Mini Pendants-Cable 427484

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Qty: 1 Wattage: 75 Finish: Hazy Beige/Matte Black Weight: 2 Product Name: One Light Pendant UPC: 830335009092 Category: Pendant Glass: Hazy Beige Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Qty: 1 Wattage: 75 Finish: Hazy Beige/Matte Black Weight: 2 Product Name: One Light Pendant UPC: 830335009092 Category: Pendant Glass: Hazy Beige Tiffany

Suppliers

Company
Product
Description
Supplier Links
70000-1HB Mini Pendants-Cable - 427484 - Capital Lighting, Inc.
Columbus, OH, USA
70000-1HB Mini Pendants-Cable
427484
70000-1HB Mini Pendants-Cable 427484
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Qty: 1 Wattage: 75 Finish: Hazy Beige/Matte Black Weight: 2 Product Name: One Light Pendant UPC: 830335009092 Category: Pendant Glass: Hazy Beige Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Bulb
Qty: 1
Wattage: 75
Finish: Hazy Beige/Matte Black
Weight: 2
Product Name: One Light Pendant
UPC: 830335009092
Category: Pendant
Glass: Hazy Beige Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427484
Product Name 70000-1HB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details