Capital Lighting, Inc. 65007-5 Large Chandeliers-Glass Shade 427472

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Black Weight: 90 Product Name: Five Light Chandelier UPC: 830335008316 Category: Chandelier Glass: Frosted Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Black Weight: 90 Product Name: Five Light Chandelier UPC: 830335008316 Category: Chandelier Glass: Frosted Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
65007-5 Large Chandeliers-Glass Shade - 427472 - Capital Lighting, Inc.
Columbus, OH, USA
65007-5 Large Chandeliers-Glass Shade
427472
65007-5 Large Chandeliers-Glass Shade 427472
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Black Weight: 90 Product Name: Five Light Chandelier UPC: 830335008316 Category: Chandelier Glass: Frosted Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Matte Black
Weight: 90
Product Name: Five Light Chandelier
UPC: 830335008316
Category: Chandelier
Glass: Frosted
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427472
Product Name 65007-5 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details