Capital Lighting, Inc. 65006-1 Mini Pendants-Chain 427470

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Qty: 1 Wattage: 60 Finish: Matte Black Weight: 7 Product Name: One Light Pendant UPC: 830335008309 Category: Pendant Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Qty: 1 Wattage: 60 Finish: Matte Black Weight: 7 Product Name: One Light Pendant UPC: 830335008309 Category: Pendant Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
65006-1 Mini Pendants-Chain - 427470 - Capital Lighting, Inc.
Columbus, OH, USA
65006-1 Mini Pendants-Chain
427470
65006-1 Mini Pendants-Chain 427470
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Qty: 1 Wattage: 60 Finish: Matte Black Weight: 7 Product Name: One Light Pendant UPC: 830335008309 Category: Pendant Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Bulb
Qty: 1
Wattage: 60
Finish: Matte Black
Weight: 7
Product Name: One Light Pendant
UPC: 830335008309
Category: Pendant
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427470
Product Name 65006-1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details