Capital Lighting, Inc. 66092-3 Semi-Flush Mts.-Bowl Style 427433

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Silver Weight: 3 Product Name: Three Light Semi Flush UPC: 830335008583 Category: Semi Flush Glass: White Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Silver Weight: 3 Product Name: Three Light Semi Flush UPC: 830335008583 Category: Semi Flush Glass: White Antique

Suppliers

Company
Product
Description
Supplier Links
66092-3 Semi-Flush Mts.-Bowl Style - 427433 - Capital Lighting, Inc.
Columbus, OH, USA
66092-3 Semi-Flush Mts.-Bowl Style
427433
66092-3 Semi-Flush Mts.-Bowl Style 427433
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Silver Weight: 3 Product Name: Three Light Semi Flush UPC: 830335008583 Category: Semi Flush Glass: White Antique

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Dark Silver
Weight: 3
Product Name: Three Light Semi Flush
UPC: 830335008583
Category: Semi Flush
Glass: White Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427433
Product Name 66092-3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details