Capital Lighting, Inc. 66101-3 Semi-Flush Mts.-Bowl Style 427432

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Silver Weight: 5 Product Name: Three Light Semi Flush UPC: 830335008644 Category: Semi Flush Glass: White Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Silver Weight: 5 Product Name: Three Light Semi Flush UPC: 830335008644 Category: Semi Flush Glass: White Antique

Suppliers

Company
Product
Description
Supplier Links
66101-3 Semi-Flush Mts.-Bowl Style - 427432 - Capital Lighting, Inc.
Columbus, OH, USA
66101-3 Semi-Flush Mts.-Bowl Style
427432
66101-3 Semi-Flush Mts.-Bowl Style 427432
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Silver Weight: 5 Product Name: Three Light Semi Flush UPC: 830335008644 Category: Semi Flush Glass: White Antique

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Dark Silver
Weight: 5
Product Name: Three Light Semi Flush
UPC: 830335008644
Category: Semi Flush
Glass: White Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427432
Product Name 66101-3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details