Capital Lighting, Inc. 66093-4 Semi-Flush Mts.-Bowl Style 427431

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Dark Silver Weight: 10 Product Name: Four Light Semi Flush UPC: 830335008590 Category: Semi Flush Glass: White Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Dark Silver Weight: 10 Product Name: Four Light Semi Flush UPC: 830335008590 Category: Semi Flush Glass: White Antique

Suppliers

Company
Product
Description
Supplier Links
66093-4 Semi-Flush Mts.-Bowl Style - 427431 - Capital Lighting, Inc.
Columbus, OH, USA
66093-4 Semi-Flush Mts.-Bowl Style
427431
66093-4 Semi-Flush Mts.-Bowl Style 427431
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Dark Silver Weight: 10 Product Name: Four Light Semi Flush UPC: 830335008590 Category: Semi Flush Glass: White Antique

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Dark Silver
Weight: 10
Product Name: Four Light Semi Flush
UPC: 830335008590
Category: Semi Flush
Glass: White Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427431
Product Name 66093-4 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details