Capital Lighting, Inc. 68001-1 Pendants-Drum Shade 427425

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Weight: 4 Product Name: Three Light Pendant UPC: 830335008958 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Weight: 4 Product Name: Three Light Pendant UPC: 830335008958 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
68001-1 Pendants-Drum Shade - 427425 - Capital Lighting, Inc.
Columbus, OH, USA
68001-1 Pendants-Drum Shade
427425
68001-1 Pendants-Drum Shade 427425
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Weight: 4 Product Name: Three Light Pendant UPC: 830335008958 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Matte Black
Weight: 4
Product Name: Three Light Pendant
UPC: 830335008958
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427425
Product Name 68001-1 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details