Capital Lighting, Inc. 68000-1 Mini Pendants-Rod 427422

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Weight: 1 Product Name: One Light Pendant UPC: 830335008941 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Weight: 1 Product Name: One Light Pendant UPC: 830335008941 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
68000-1 Mini Pendants-Rod - 427422 - Capital Lighting, Inc.
Columbus, OH, USA
68000-1 Mini Pendants-Rod
427422
68000-1 Mini Pendants-Rod 427422
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Weight: 1 Product Name: One Light Pendant UPC: 830335008941 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte Black
Weight: 1
Product Name: One Light Pendant
UPC: 830335008941
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427422
Product Name 68000-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details