Capital Lighting, Inc. 67010-1 Sconces-Single Glass 427418

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 830335008774 Category: Vanity Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 830335008774 Category: Vanity Glass: White

Suppliers

Company
Product
Description
Supplier Links
67010-1 Sconces-Single Glass - 427418 - Capital Lighting, Inc.
Columbus, OH, USA
67010-1 Sconces-Single Glass
427418
67010-1 Sconces-Single Glass 427418
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2 Product Name: One Light Vanity UPC: 830335008774 Category: Vanity Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 2
Product Name: One Light Vanity
UPC: 830335008774
Category: Vanity
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427418
Product Name 67010-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details