Capital Lighting, Inc. 67021-2 Bathroom Fixtures-Two Lights 427408

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Vanity UPC: 830335008866 Category: Vanity Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Vanity UPC: 830335008866 Category: Vanity Glass: White

Suppliers

Company
Product
Description
Supplier Links
67021-2 Bathroom Fixtures-Two Lights - 427408 - Capital Lighting, Inc.
Columbus, OH, USA
67021-2 Bathroom Fixtures-Two Lights
427408
67021-2 Bathroom Fixtures-Two Lights 427408
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Vanity UPC: 830335008866 Category: Vanity Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: Two Light Vanity
UPC: 830335008866
Category: Vanity
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427408
Product Name 67021-2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details