Capital Lighting, Inc. 67016-1 Sconces-Single Glass 427401

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 2 Product Name: One Light Vanity UPC: 830335008828 Category: Vanity Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 2 Product Name: One Light Vanity UPC: 830335008828 Category: Vanity Glass: White

Suppliers

Company
Product
Description
Supplier Links
67016-1 Sconces-Single Glass - 427401 - Capital Lighting, Inc.
Columbus, OH, USA
67016-1 Sconces-Single Glass
427401
67016-1 Sconces-Single Glass 427401
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 2 Product Name: One Light Vanity UPC: 830335008828 Category: Vanity Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 2
Product Name: One Light Vanity
UPC: 830335008828
Category: Vanity
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427401
Product Name 67016-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details