Capital Lighting, Inc. 85-2209-22 Lamps-Floor Lamps 427368

Description
PRODUCT DETAILS / SPECS Height: 64.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Weight: 30.5 Product Name: Two Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 64.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Weight: 30.5 Product Name: Two Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-2209-22 Lamps-Floor Lamps - 427368 - Capital Lighting, Inc.
Columbus, OH, USA
85-2209-22 Lamps-Floor Lamps
427368
85-2209-22 Lamps-Floor Lamps 427368
PRODUCT DETAILS / SPECS Height: 64.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Weight: 30.5 Product Name: Two Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 64.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Bronze
Weight: 30.5
Product Name: Two Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427368
Product Name 85-2209-22 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details