Capital Lighting, Inc. 85-3743-59 Lamps-Floor Lamps 427334

Description
PRODUCT DETAILS / SPECS Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hammered Metal Weight: 35 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hammered Metal Weight: 35 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-3743-59 Lamps-Floor Lamps - 427334 - Capital Lighting, Inc.
Columbus, OH, USA
85-3743-59 Lamps-Floor Lamps
427334
85-3743-59 Lamps-Floor Lamps 427334
PRODUCT DETAILS / SPECS Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hammered Metal Weight: 35 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 61.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Hammered Metal
Weight: 35
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427334
Product Name 85-3743-59 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details