Capital Lighting, Inc. 87-1509-20 Lamps-Table Lamps 427317

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Wattage: 75 Finish: Bronze-Florida Weight: 17 Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Wattage: 75 Finish: Bronze-Florida Weight: 17 Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1509-20 Lamps-Table Lamps - 427317 - Capital Lighting, Inc.
Columbus, OH, USA
87-1509-20 Lamps-Table Lamps
427317
87-1509-20 Lamps-Table Lamps 427317
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Wattage: 75 Finish: Bronze-Florida Weight: 17 Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.00
Bulb
Type: Medium
Wattage: 75
Finish: Bronze-Florida
Weight: 17
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427317
Product Name 87-1509-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details