Capital Lighting, Inc. 87-1761-81 Lamps-Table Lamps 427313

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Multicolor Weight: 10 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Multicolor Weight: 10 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1761-81 Lamps-Table Lamps - 427313 - Capital Lighting, Inc.
Columbus, OH, USA
87-1761-81 Lamps-Table Lamps
427313
87-1761-81 Lamps-Table Lamps 427313
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Multicolor Weight: 10 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Multicolor
Weight: 10
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427313
Product Name 87-1761-81 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details