Capital Lighting, Inc. 87-1916-21 Lamps-Table Lamps 427307

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.00 Bulb Type: 3 Way Medium/Nightlite Qty: 1 Wattage: 150 Finish: Multi Wood Brown Weight: 17.5 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.00 Bulb Type: 3 Way Medium/Nightlite Qty: 1 Wattage: 150 Finish: Multi Wood Brown Weight: 17.5 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1916-21 Lamps-Table Lamps - 427307 - Capital Lighting, Inc.
Columbus, OH, USA
87-1916-21 Lamps-Table Lamps
427307
87-1916-21 Lamps-Table Lamps 427307
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.00 Bulb Type: 3 Way Medium/Nightlite Qty: 1 Wattage: 150 Finish: Multi Wood Brown Weight: 17.5 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 32.00
Bulb
Type: 3 Way Medium/Nightlite
Qty: 1
Wattage: 150
Finish: Multi Wood Brown
Weight: 17.5
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427307
Product Name 87-1916-21 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details