Capital Lighting, Inc. P3757-09EBWB Pendants-Bowl Style 427285

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 25.00 Length 25.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247162178 Category: Hall & Foyer Glass: Etched Safety Rating: Ccsaus Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 25.00 Length 25.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247162178 Category: Hall & Foyer Glass: Etched Safety Rating: Ccsaus Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3757-09EBWB Pendants-Bowl Style - 427285 - Capital Lighting, Inc.
Columbus, OH, USA
P3757-09EBWB Pendants-Bowl Style
427285
P3757-09EBWB Pendants-Bowl Style 427285
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 25.00 Length 25.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247162178 Category: Hall & Foyer Glass: Etched Safety Rating: Ccsaus Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 25.00
Length 25.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Foyer
UPC: 785247162178
Category: Hall & Foyer
Glass: Etched
Safety Rating: Ccsaus
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427285
Product Name P3757-09EBWB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details