Capital Lighting, Inc. P3701-09 Foyer/Hall Lanterns-Glass w/Frame 427283

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Finish: Brushed Nickel Product Name: One Light Foyer UPC: 785247159109 Category: Hall & Foyer Glass: Etched Opal And Clear Distressed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Finish: Brushed Nickel Product Name: One Light Foyer UPC: 785247159109 Category: Hall & Foyer Glass: Etched Opal And Clear Distressed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3701-09 Foyer/Hall Lanterns-Glass w/Frame - 427283 - Capital Lighting, Inc.
Columbus, OH, USA
P3701-09 Foyer/Hall Lanterns-Glass w/Frame
427283
P3701-09 Foyer/Hall Lanterns-Glass w/Frame 427283
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Finish: Brushed Nickel Product Name: One Light Foyer UPC: 785247159109 Category: Hall & Foyer Glass: Etched Opal And Clear Distressed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 18.25
Length 18.25
Bulb
Type: Medium
Qty: 1
Finish: Brushed Nickel
Product Name: One Light Foyer
UPC: 785247159109
Category: Hall & Foyer
Glass: Etched Opal And Clear Distressed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427283
Product Name P3701-09 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details