Capital Lighting, Inc. P3137-74 Bathroom Fixtures-Three Lights 427256

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.75 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Venetian Bronze Product Name: Three Light Bath UPC: 785247160297 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.75 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Venetian Bronze Product Name: Three Light Bath UPC: 785247160297 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3137-74 Bathroom Fixtures-Three Lights - 427256 - Capital Lighting, Inc.
Columbus, OH, USA
P3137-74 Bathroom Fixtures-Three Lights
427256
P3137-74 Bathroom Fixtures-Three Lights 427256
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.75 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Venetian Bronze Product Name: Three Light Bath UPC: 785247160297 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.75
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Venetian Bronze
Product Name: Three Light Bath
UPC: 785247160297
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427256
Product Name P3137-74 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details