Capital Lighting, Inc. P3290-20EBWB Flush Mounts-Bowl Style 427251

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247163168 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247163168 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3290-20EBWB Flush Mounts-Bowl Style - 427251 - Capital Lighting, Inc.
Columbus, OH, USA
P3290-20EBWB Flush Mounts-Bowl Style
427251
P3290-20EBWB Flush Mounts-Bowl Style 427251
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247163168 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Antique Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247163168
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427251
Product Name P3290-20EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details