Capital Lighting, Inc. P3400-104 Semi-Flush Mts.-Candle 427250

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Finish: Polished Nickel Product Name: Three Light Close To Ceiling UPC: 785247153077 Category: Close To Ceiling Glass: Clear Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Finish: Polished Nickel Product Name: Three Light Close To Ceiling UPC: 785247153077 Category: Close To Ceiling Glass: Clear Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3400-104 Semi-Flush Mts.-Candle - 427250 - Capital Lighting, Inc.
Columbus, OH, USA
P3400-104 Semi-Flush Mts.-Candle
427250
P3400-104 Semi-Flush Mts.-Candle 427250
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Finish: Polished Nickel Product Name: Three Light Close To Ceiling UPC: 785247153077 Category: Close To Ceiling Glass: Clear Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 3
Finish: Polished Nickel
Product Name: Three Light Close To Ceiling
UPC: 785247153077
Category: Close To Ceiling
Glass: Clear
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427250
Product Name P3400-104 Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details