Capital Lighting, Inc. P2601-80 Fans-Light Kits 427238

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Forged Black Product Name: One Light Ceiling Fans UPC: 785247161270 Category: Ceiling Fans Glass: Schoolhouse Opal Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Forged Black Product Name: One Light Ceiling Fans UPC: 785247161270 Category: Ceiling Fans Glass: Schoolhouse Opal Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P2601-80 Fans-Light Kits - 427238 - Capital Lighting, Inc.
Columbus, OH, USA
P2601-80 Fans-Light Kits
427238
P2601-80 Fans-Light Kits 427238
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Forged Black Product Name: One Light Ceiling Fans UPC: 785247161270 Category: Ceiling Fans Glass: Schoolhouse Opal Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Forged Black
Product Name: One Light Ceiling Fans
UPC: 785247161270
Category: Ceiling Fans
Glass: Schoolhouse Opal
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427238
Product Name P2601-80 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details