PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.25
Extension: 6.25
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Bronze
Product Name: Three Light Bath Bracket
UPC: 785247156528
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 427226 |
| Product Name | P2796-20EBWB Bathroom Fixtures-Three Lights |
| Application | Residential |