Capital Lighting, Inc. P2648-09 Fans-Light Kits 427217

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247161850 Category: Ceiling Fans Glass: Etched Seeded Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247161850 Category: Ceiling Fans Glass: Etched Seeded Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2648-09 Fans-Light Kits - 427217 - Capital Lighting, Inc.
Columbus, OH, USA
P2648-09 Fans-Light Kits
427217
P2648-09 Fans-Light Kits 427217
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247161850 Category: Ceiling Fans Glass: Etched Seeded Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Ceiling Fan
UPC: 785247161850
Category: Ceiling Fans
Glass: Etched Seeded
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427217
Product Name P2648-09 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details