Capital Lighting, Inc. P2738-09 Bathroom Fixtures-Two Lights 427215

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 2 Finish: Brushed Nickel Product Name: Two Light Bath Fixture UPC: 785247154241 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 2 Finish: Brushed Nickel Product Name: Two Light Bath Fixture UPC: 785247154241 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2738-09 Bathroom Fixtures-Two Lights - 427215 - Capital Lighting, Inc.
Columbus, OH, USA
P2738-09 Bathroom Fixtures-Two Lights
427215
P2738-09 Bathroom Fixtures-Two Lights 427215
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.00 Extension: 7.12 Bulb Type: Medium Qty: 2 Finish: Brushed Nickel Product Name: Two Light Bath Fixture UPC: 785247154241 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 9.00
Extension: 7.12
Bulb
Type: Medium
Qty: 2
Finish: Brushed Nickel
Product Name: Two Light Bath Fixture
UPC: 785247154241
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427215
Product Name P2738-09 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details