Capital Lighting, Inc. P2733-74 Sconces-Single Glass 427212

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7.12 Bulb Type: Medium Qty: 1 Finish: Venetian Bronze Product Name: One Light Bath UPC: 785247154821 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7.12 Bulb Type: Medium Qty: 1 Finish: Venetian Bronze Product Name: One Light Bath UPC: 785247154821 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2733-74 Sconces-Single Glass - 427212 - Capital Lighting, Inc.
Columbus, OH, USA
P2733-74 Sconces-Single Glass
427212
P2733-74 Sconces-Single Glass 427212
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7.12 Bulb Type: Medium Qty: 1 Finish: Venetian Bronze Product Name: One Light Bath UPC: 785247154821 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 7.12
Bulb
Type: Medium
Qty: 1
Finish: Venetian Bronze
Product Name: One Light Bath
UPC: 785247154821
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427212
Product Name P2733-74 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details