Capital Lighting, Inc. P2733-09 Sconces-Single Glass 427210

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7.12 Bulb Type: Medium Qty: 1 Finish: Brushed Nickel Product Name: One Light Bath UPC: 785247154197 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7.12 Bulb Type: Medium Qty: 1 Finish: Brushed Nickel Product Name: One Light Bath UPC: 785247154197 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2733-09 Sconces-Single Glass - 427210 - Capital Lighting, Inc.
Columbus, OH, USA
P2733-09 Sconces-Single Glass
427210
P2733-09 Sconces-Single Glass 427210
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7.12 Bulb Type: Medium Qty: 1 Finish: Brushed Nickel Product Name: One Light Bath UPC: 785247154197 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 7.12
Bulb
Type: Medium
Qty: 1
Finish: Brushed Nickel
Product Name: One Light Bath
UPC: 785247154197
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427210
Product Name P2733-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details