Capital Lighting, Inc. 5-60320-186 Exterior -Wall Mount 427181

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black with Gold Product Name: One Light Wall Mount Lantern UPC: 822920200953 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black with Gold Product Name: One Light Wall Mount Lantern UPC: 822920200953 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-60320-186 Exterior -Wall Mount - 427181 - Capital Lighting, Inc.
Columbus, OH, USA
5-60320-186 Exterior -Wall Mount
427181
5-60320-186 Exterior -Wall Mount 427181
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black with Gold Product Name: One Light Wall Mount Lantern UPC: 822920200953 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Black with Gold
Product Name: One Light Wall Mount Lantern
UPC: 822920200953
Category: Outdoor
Glass: Clear Hammered
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427181
Product Name 5-60320-186 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details