Capital Lighting, Inc. 1-0151-9-76 Large Chandeliers-Glass Shade 427172

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Florencian Bronze Product Name: Nine Light Traditional Chandelier UPC: 822920204302 Category: Chandelier Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Florencian Bronze Product Name: Nine Light Traditional Chandelier UPC: 822920204302 Category: Chandelier Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-0151-9-76 Large Chandeliers-Glass Shade - 427172 - Capital Lighting, Inc.
Columbus, OH, USA
1-0151-9-76 Large Chandeliers-Glass Shade
427172
1-0151-9-76 Large Chandeliers-Glass Shade 427172
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Florencian Bronze Product Name: Nine Light Traditional Chandelier UPC: 822920204302 Category: Chandelier Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 38.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Florencian Bronze
Product Name: Nine Light Traditional Chandelier
UPC: 822920204302
Category: Chandelier
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427172
Product Name 1-0151-9-76 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details