Capital Lighting, Inc. 5-2501-306 Exterior -Wall Mount 427123

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.37 Extension: 17.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Old Tuscan Product Name: Four Light Wall Mount Lantern UPC: 822920203428 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.37 Extension: 17.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Old Tuscan Product Name: Four Light Wall Mount Lantern UPC: 822920203428 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-2501-306 Exterior -Wall Mount - 427123 - Capital Lighting, Inc.
Columbus, OH, USA
5-2501-306 Exterior -Wall Mount
427123
5-2501-306 Exterior -Wall Mount 427123
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.37 Extension: 17.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Old Tuscan Product Name: Four Light Wall Mount Lantern UPC: 822920203428 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.37
Extension: 17.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Old Tuscan
Product Name: Four Light Wall Mount Lantern
UPC: 822920203428
Category: Outdoor
Glass: Pale Cream Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427123
Product Name 5-2501-306 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details