Capital Lighting, Inc. 5-2505-306 Exterior -Hanging 427122

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 35.25 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Old Tuscan Product Name: Eight Light Hanging Lantern UPC: 822920203466 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 35.25 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Old Tuscan Product Name: Eight Light Hanging Lantern UPC: 822920203466 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-2505-306 Exterior -Hanging - 427122 - Capital Lighting, Inc.
Columbus, OH, USA
5-2505-306 Exterior -Hanging
427122
5-2505-306 Exterior -Hanging 427122
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 35.25 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Old Tuscan Product Name: Eight Light Hanging Lantern UPC: 822920203466 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 35.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Old Tuscan
Product Name: Eight Light Hanging Lantern
UPC: 822920203466
Category: Outdoor
Glass: Pale Cream Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427122
Product Name 5-2505-306 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details