Capital Lighting, Inc. 5-2504-306 Exterior -Post/Pier Head 427120

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.25 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Old Tuscan Product Name: Six Light Post Lantern UPC: 822920203459 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.25 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Old Tuscan Product Name: Six Light Post Lantern UPC: 822920203459 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-2504-306 Exterior -Post/Pier Head - 427120 - Capital Lighting, Inc.
Columbus, OH, USA
5-2504-306 Exterior -Post/Pier Head
427120
5-2504-306 Exterior -Post/Pier Head 427120
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.25 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Old Tuscan Product Name: Six Light Post Lantern UPC: 822920203459 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 30.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Old Tuscan
Product Name: Six Light Post Lantern
UPC: 822920203459
Category: Outdoor
Glass: Pale Cream Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427120
Product Name 5-2504-306 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details