Capital Lighting, Inc. 5-60323-186 Exterior -Wall Mount 427092

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black with Gold Product Name: Three Light Wall Mount Lantern UPC: 822920201042 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black with Gold Product Name: Three Light Wall Mount Lantern UPC: 822920201042 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-60323-186 Exterior -Wall Mount - 427092 - Capital Lighting, Inc.
Columbus, OH, USA
5-60323-186 Exterior -Wall Mount
427092
5-60323-186 Exterior -Wall Mount 427092
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black with Gold Product Name: Three Light Wall Mount Lantern UPC: 822920201042 Category: Outdoor Glass: Clear Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.25
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black with Gold
Product Name: Three Light Wall Mount Lantern
UPC: 822920201042
Category: Outdoor
Glass: Clear Hammered
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427092
Product Name 5-60323-186 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details